New England Wire Technologies Corporation PVC Insulated Lead Wire

Description
UL 1162 cable: 30 AWG – 4/0 stranded tin-plated copper conductor insulated with PVC which is resistant to water, oil, solvents and is self-extinguishing. USE: Ground and lead wire for internal wiring of electronic equipment.
Request a Quote
Description
UL 1162 cable: 30 AWG – 4/0 stranded tin-plated copper conductor insulated with PVC which is resistant to water, oil, solvents and is self-extinguishing. USE: Ground and lead wire for internal wiring of electronic equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
Lisbon, NH, USA
PVC Insulated Lead Wire
PVC Insulated Lead Wire
UL 1162 cable: 30 AWG – 4/0 stranded tin-plated copper conductor insulated with PVC which is resistant to water, oil, solvents and is self-extinguishing. USE: Ground and lead wire for internal wiring of electronic equipment.

UL 1162 cable: 30 AWG – 4/0 stranded tin-plated copper conductor insulated with PVC which is resistant to water, oil, solvents and is self-extinguishing.

USE: Ground and lead wire for internal wiring of electronic equipment.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Hookup Wires
Product Name PVC Insulated Lead Wire
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details