Lapp Tannehill 2170370 - LAPP UNITRONIC® Bus CC - Link FD Bus Cable - 20 AWG/3 Conductor - Red OLF2170370

Description
LAPP UNITRONIC® BUS CC- FD is a continuous flex cable for field bus networks for both control and information data to provide efficient integrated factory and process automation. Continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170370. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170370 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CC-Link SERIES : UNITRONIC® BUS CC-link FD AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Red JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS CC- FD is a continuous flex cable for field bus networks for both control and information data to provide efficient integrated factory and process automation. Continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170370. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170370 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CC-Link SERIES : UNITRONIC® BUS CC-link FD AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Red JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170370 - LAPP UNITRONIC® Bus CC - Link FD Bus Cable - 20 AWG/3 Conductor - Red - OLF2170370 - Lapp Tannehill
Savage, MN, United States
2170370 - LAPP UNITRONIC® Bus CC - Link FD Bus Cable - 20 AWG/3 Conductor - Red
OLF2170370
2170370 - LAPP UNITRONIC® Bus CC - Link FD Bus Cable - 20 AWG/3 Conductor - Red OLF2170370
LAPP UNITRONIC® BUS CC- FD is a continuous flex cable for field bus networks for both control and information data to provide efficient integrated factory and process automation. Continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170370. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170370 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CC-Link SERIES : UNITRONIC® BUS CC-link FD AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Red JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS CC- FD is a continuous flex cable for field bus networks for both control and information data to provide efficient integrated factory and process automation. Continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170370.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170370 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CC-Link SERIES : UNITRONIC® BUS CC-link FD AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Red JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170370
Product Name 2170370 - LAPP UNITRONIC® Bus CC - Link FD Bus Cable - 20 AWG/3 Conductor - Red
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Power Cable Assemblies - 1483351-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
9 suppliers
Twisted Pair & Multicore Data Cable - 350048 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details