Flexco Microwave, Inc. Flexible Coaxial Cable 26.5 GHz FC105

Description
Super Low Loss: Frequency up to 26.50 GHz Insertion Loss 0.59 dB/Ft @ 26.50 GHz
Request a Quote Datasheet
Description
Super Low Loss: Frequency up to 26.50 GHz Insertion Loss 0.59 dB/Ft @ 26.50 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 26.5 GHz
FC105
Flexible Coaxial Cable 26.5 GHz FC105
Super Low Loss: Frequency up to 26.50 GHz Insertion Loss 0.59 dB/Ft @ 26.50 GHz

Super Low Loss:
Frequency up to 26.50 GHz
Insertion Loss 0.59 dB/Ft @ 26.50 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC105
Product Name Flexible Coaxial Cable 26.5 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details