PIC's DVI1226 digital video interface cable is an aerospace-grade transmission line for TMDS signals, featuring 26 AWG stranded silver-plated high-strength copper conductors with individual shielding and drain wires to minimize EMI and crosstalk. It has a laser-markable ETFE jacket, an overall outer diameter of 0.265 inches (6.73 mm), and a minimum bend radius of 1.3 inches (33.02 mm). The cable operates from -55°C to +200°C, supports 100 ± 10 ohms impedance, and has a maximum transmission distance of 20 feet (6.1 m). It complies with ASTM B624 for conductor tensile strength, FAR 25.869 for flame and smoke, SAE AS4373E for fluid resistance, DFARS 252.225-7014 Alt 1, and RoHS 3 (2015/863).
PIC’s Aerospace-grade DVI11226 cable is engineered for demanding airborne applications, utilizing stranded high strength silver plated copper 26 AWG conductors Each individual signal pair is shielded and features a dedicated drain wire for minimizing EMI and crosstalk in aircraft systems. The cable’s robust construction includes a laser-markable jacket, allowing for identification and traceability.
The conductors are designed for high-flexibility and durability according to ASTM B624 specifications. This cable is ideal for displays in the flight deck, in-flight entertainment, and other aerospace applications where reliable, high-resolution video transmission is essential.
| PIC Wire & Cable | |
|---|---|
| Product Category | Video Cables |
| Product Number | DVI1226 |
| Product Name | Digital Video Interface Cable |
| Product Category | Cable |