Lapp Tannehill 2170218 - LAPP UNITRONIC® Bus INTERBus FD Bus Cable - 24 AWG/3 Pair + 18 AWG/3 Conductor - Violet OLF2170218

Description
LAPP UNITRONIC® BUS INTERBUS FD is designed for continuous flex applications in harsh industrial environments. The high-performance PUR jacket provides protection against tearing, abrasion, and mineral oils when used in cable tracks. Cable tracks, moving machinery, and linear tracks in dry and damp rooms; harsh industrial environments; RBC. LAPP part number 2170218. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170218 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : INTERBUS SERIES : UNITRONIC® BUS INTERBUS FD AWG/GAUGE : 18 & 24 NUMBER OF CONDUCTORS : 3 + 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS INTERBUS FD is designed for continuous flex applications in harsh industrial environments. The high-performance PUR jacket provides protection against tearing, abrasion, and mineral oils when used in cable tracks. Cable tracks, moving machinery, and linear tracks in dry and damp rooms; harsh industrial environments; RBC. LAPP part number 2170218. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170218 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : INTERBUS SERIES : UNITRONIC® BUS INTERBUS FD AWG/GAUGE : 18 & 24 NUMBER OF CONDUCTORS : 3 + 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170218 - LAPP UNITRONIC® Bus INTERBus FD Bus Cable - 24 AWG/3 Pair + 18 AWG/3 Conductor - Violet - OLF2170218 - Lapp Tannehill
Savage, MN, United States
2170218 - LAPP UNITRONIC® Bus INTERBus FD Bus Cable - 24 AWG/3 Pair + 18 AWG/3 Conductor - Violet
OLF2170218
2170218 - LAPP UNITRONIC® Bus INTERBus FD Bus Cable - 24 AWG/3 Pair + 18 AWG/3 Conductor - Violet OLF2170218
LAPP UNITRONIC® BUS INTERBUS FD is designed for continuous flex applications in harsh industrial environments. The high-performance PUR jacket provides protection against tearing, abrasion, and mineral oils when used in cable tracks. Cable tracks, moving machinery, and linear tracks in dry and damp rooms; harsh industrial environments; RBC. LAPP part number 2170218. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170218 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : INTERBUS SERIES : UNITRONIC® BUS INTERBUS FD AWG/GAUGE : 18 & 24 NUMBER OF CONDUCTORS : 3 + 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS INTERBUS FD is designed for continuous flex applications in harsh industrial environments. The high-performance PUR jacket provides protection against tearing, abrasion, and mineral oils when used in cable tracks. Cable tracks, moving machinery, and linear tracks in dry and damp rooms; harsh industrial environments; RBC. LAPP part number 2170218.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170218 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : INTERBUS SERIES : UNITRONIC® BUS INTERBUS FD AWG/GAUGE : 18 & 24 NUMBER OF CONDUCTORS : 3 + 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170218
Product Name 2170218 - LAPP UNITRONIC® Bus INTERBus FD Bus Cable - 24 AWG/3 Pair + 18 AWG/3 Conductor - Violet
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-1986381-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 349580 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details