TE Connectivity Modular Twisted Pair Cable Assemblies 1-1986381-4

Description
Body Features Cable Construction : PVC Stranded, Stranded Conductor Material : Annealed Copper Configuration Features Configuration : Double-Ended Keyed : No Wiring Pattern : Cat 5e Dimensions Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ] Wire Size (MMSQ) : .14, .129, .129 - .205 Wire Size (AWG) : 26 - 24, 26 Other Cable Assembly Length : 10 M  [32.8083 FT ] Packaging Features Packaging Method : Bag/Box, Bag Product Type Features Boot : With Connector Type : Plug Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Style : Industrial Ethernet Plug to Modular Plug Product Type : Cable Assembly, Connector Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 60
Request a Quote
Description
Body Features Cable Construction : PVC Stranded, Stranded Conductor Material : Annealed Copper Configuration Features Configuration : Double-Ended Keyed : No Wiring Pattern : Cat 5e Dimensions Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ] Wire Size (MMSQ) : .14, .129, .129 - .205 Wire Size (AWG) : 26 - 24, 26 Other Cable Assembly Length : 10 M  [32.8083 FT ] Packaging Features Packaging Method : Bag/Box, Bag Product Type Features Boot : With Connector Type : Plug Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Style : Industrial Ethernet Plug to Modular Plug Product Type : Cable Assembly, Connector Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 1-1986381-4 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
1-1986381-4
Modular Twisted Pair Cable Assemblies 1-1986381-4
Body Features Cable Construction : PVC Stranded, Stranded Conductor Material : Annealed Copper Configuration Features Configuration : Double-Ended Keyed : No Wiring Pattern : Cat 5e Dimensions Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ] Wire Size (MMSQ) : .14, .129, .129 - .205 Wire Size (AWG) : 26 - 24, 26 Other Cable Assembly Length : 10 M  [32.8083 FT ] Packaging Features Packaging Method : Bag/Box, Bag Product Type Features Boot : With Connector Type : Plug Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Style : Industrial Ethernet Plug to Modular Plug Product Type : Cable Assembly, Connector Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 60

Body Features


  • Cable Construction : PVC Stranded, Stranded
  • Conductor Material : Annealed Copper

Configuration Features


  • Configuration : Double-Ended
  • Keyed : No
  • Wiring Pattern : Cat 5e

Dimensions


  • Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ]
  • Wire Size (MMSQ) : .14, .129, .129 - .205
  • Wire Size (AWG) : 26 - 24, 26

Other


  • Cable Assembly Length : 10 M  [32.8083 FT ]

Packaging Features


  • Packaging Method : Bag/Box, Bag

Product Type Features


  • Boot : With
  • Connector Type : Plug
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • Performance Category : Cat 5e
  • Product Style : Industrial Ethernet Plug to Modular Plug
  • Product Type : Cable Assembly, Connector
  • Shielded : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-1986381-4
Product Name Modular Twisted Pair Cable Assemblies
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-57040-4 - TE Connectivity
Specs
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
2 suppliers
Twisted Pair Cable - 131691-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers