Larch Networks 16-Port Managed Switch LN-2316G-4XGF

Description
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet(PoE), and this series is also an ideal access-edge solution.
Request a Quote
Description
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet(PoE), and this series is also an ideal access-edge solution.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LN-2316G-4XGF is a 16-port managed switch with 16 Gigabit Ethernet copper ports and four 10 Gigabit SFP+ uplinks, designed for small and medium business networks. It features a Marvell 98DX225S chipset, 128 MB flash, 512 MB RAM, and operates within a temperature range of -25°C to +60°C. The switch has a power supply rating of 20 W, no PoE capability, and dimensions of 440 x 245 x 44 mm. It supports Layer 2+ features including VLANs, QoS, Spanning Tree, LACP, 802.1x authentication, and IPv6 dual stack. The device includes power, system, and link/activity LEDs, a console port, and an optional USB 2.0 OOB port. It has a certified MTBF of 100,000 hours and weighs 2.8 kg.

Datasheet Summary
Powered by GS/AI

The LN-2316G-4XGF is a 16-port managed switch with 16 Gigabit Ethernet copper ports and four 10 Gigabit SFP+ uplinks, designed for small and medium business networks. It features a Marvell 98DX225S chipset, 128 MB flash, 512 MB RAM, and operates within a temperature range of -25°C to +60°C. The switch has a power supply rating of 20 W, no PoE capability, and dimensions of 440 x 245 x 44 mm. It supports Layer 2+ features including VLANs, QoS, Spanning Tree, LACP, 802.1x authentication, and IPv6 dual stack. The device includes power, system, and link/activity LEDs, a console port, and an optional USB 2.0 OOB port. It has a certified MTBF of 100,000 hours and weighs 2.8 kg.

Suppliers

Company
Product
Description
Supplier Links
16-Port Managed Switch - LN-2316G-4XGF - Larch Networks
Rosh-Ha’ayin, Israel
16-Port Managed Switch
LN-2316G-4XGF
16-Port Managed Switch LN-2316G-4XGF
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet(PoE), and this series is also an ideal access-edge solution.

This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet(PoE), and this series is also an ideal access-edge solution.

Supplier's Site Datasheet

Technical Specifications

  Larch Networks
Product Category Network Equipment
Product Number LN-2316G-4XGF
Product Name 16-Port Managed Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Industrial Switch - LN-2324GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Industrial Switch - LN-2308GP-2GE-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details