Lapp Tannehill 201404 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 4 Conductors - Black OLF201404

Description
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201404. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.372 NOMINAL OD (MM) : 9.4 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC
Description
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201404. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.372 NOMINAL OD (MM) : 9.4 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

Suppliers

Company
Product
Description
Supplier Links
201404 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 4 Conductors - Black - OLF201404 - Lapp Tannehill
Savage, MN, United States
201404 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 4 Conductors - Black
OLF201404
201404 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 4 Conductors - Black OLF201404
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201404. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.372 NOMINAL OD (MM) : 9.4 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201404.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.372 NOMINAL OD (MM) : 9.4 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF201404
Product Name 201404 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 4 Conductors - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC VNTC
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 0571213001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details