TE Connectivity Twisted Pair Cable 074800-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red, Black Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .46 MM  [.018 INCH ] Outside Cable Diameter : 1.67 MM  [.064 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Wire Size (CMA) : .81 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red, Black Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .46 MM  [.018 INCH ] Outside Cable Diameter : 1.67 MM  [.064 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Wire Size (CMA) : .81 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 074800-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
074800-000
Twisted Pair Cable 074800-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red, Black Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .46 MM  [.018 INCH ] Outside Cable Diameter : 1.67 MM  [.064 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Wire Size (CMA) : .81 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Red, Black

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .46 MM  [.018 INCH ]
  • Outside Cable Diameter : 1.67 MM  [.064 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : .81

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 074800-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 074800-000 074800-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064559-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Coaxial Cables (RF) - 484-0026G8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Twisted Pair Cable - 150151-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers