TE Connectivity Twisted Pair Cable 081399-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Orange, Blue Configuration Features Number of Strands : 37 Dimensions Conductor Diameter Range : 2.13 MM  [.084 INCH ] Outside Cable Diameter : 5.64 MM  [.222 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Orange, Blue Configuration Features Number of Strands : 37 Dimensions Conductor Diameter Range : 2.13 MM  [.084 INCH ] Outside Cable Diameter : 5.64 MM  [.222 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 081399-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
081399-000
Twisted Pair Cable 081399-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Orange, Blue Configuration Features Number of Strands : 37 Dimensions Conductor Diameter Range : 2.13 MM  [.084 INCH ] Outside Cable Diameter : 5.64 MM  [.222 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White
  • Wire Color (Stripe) : No Stripe, Orange, Blue

Configuration Features


  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 2.13 MM  [.084 INCH ]
  • Outside Cable Diameter : 5.64 MM  [.222 INCH ]
  • Strand Size (AWG) : 28
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : MIL-DTL-27500
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 081399-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 081399-000 081399-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531808 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers