Lapp Tannehill Type SOOW Portable Cord - 18/3 UL & CSA 600V - Black KLTSOOW-18/3-0

Description
Type SOOW portable cord has a heavy duty, thermoset rubber construction, is oil resistant and approved for outdoor use. 18/3 SOOW Black, Portable Cordage, 600V, UL/CSA. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 02769.41T.01 AVAILABILITY : In Stock TYPE : SOOW AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Elastomer Rubber JACKET COLOR : Black VOLTAGE : 600V TEMPERATURE : 90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 80
Description
Type SOOW portable cord has a heavy duty, thermoset rubber construction, is oil resistant and approved for outdoor use. 18/3 SOOW Black, Portable Cordage, 600V, UL/CSA. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 02769.41T.01 AVAILABILITY : In Stock TYPE : SOOW AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Elastomer Rubber JACKET COLOR : Black VOLTAGE : 600V TEMPERATURE : 90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 80

Suppliers

Company
Product
Description
Supplier Links
Type SOOW Portable Cord - 18/3 UL & CSA 600V - Black - KLTSOOW-18/3-0 - Lapp Tannehill
Savage, MN, United States
Type SOOW Portable Cord - 18/3 UL & CSA 600V - Black
KLTSOOW-18/3-0
Type SOOW Portable Cord - 18/3 UL & CSA 600V - Black KLTSOOW-18/3-0
Type SOOW portable cord has a heavy duty, thermoset rubber construction, is oil resistant and approved for outdoor use. 18/3 SOOW Black, Portable Cordage, 600V, UL/CSA. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 02769.41T.01 AVAILABILITY : In Stock TYPE : SOOW AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Elastomer Rubber JACKET COLOR : Black VOLTAGE : 600V TEMPERATURE : 90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 80

Type SOOW portable cord has a heavy duty, thermoset rubber construction, is oil resistant and approved for outdoor use. 18/3 SOOW Black, Portable Cordage, 600V, UL/CSA.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 02769.41T.01 AVAILABILITY : In Stock TYPE : SOOW AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Elastomer Rubber JACKET COLOR : Black VOLTAGE : 600V TEMPERATURE : 90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 80

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSOOW-18/3-0
Product Name Type SOOW Portable Cord - 18/3 UL & CSA 600V - Black
Cable Jacket Elastomer Rubber
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349886 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details