Lapp Tannehill NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 24 AWG 7 Strand - Red KLTE24-7-2

Description
This NEMA HP-3 (M16878/4BEB2) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a red jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0025-2B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 NOMINAL OD (MM) : 1.1176 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 3
Description
This NEMA HP-3 (M16878/4BEB2) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a red jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0025-2B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 NOMINAL OD (MM) : 1.1176 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 3

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 24 AWG 7 Strand - Red - KLTE24-7-2 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 24 AWG 7 Strand - Red
KLTE24-7-2
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 24 AWG 7 Strand - Red KLTE24-7-2
This NEMA HP-3 (M16878/4BEB2) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a red jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0025-2B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 NOMINAL OD (MM) : 1.1176 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 3

This NEMA HP-3 (M16878/4BEB2) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a red jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0025-2B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 NOMINAL OD (MM) : 1.1176 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 3

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTE24-7-2
Product Name NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 24 AWG 7 Strand - Red
Approvals UL Listing Mark; UL 1213
Nominal Diameter 0.0440 inch (1.12 mm)
Wire Weight 0.0030 to 3 lbs/ft (0.0045 to 4.46 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 158325-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details