This NEMA HP-3 (M16878/4BEE6) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in a blue jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0004-6B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.045 NOMINAL OD (MM) : 1.143 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 3
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTE24-19-6 |
| Product Name | NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 24 AWG 19 Strand - Blue |
| Approvals | UL Listing Mark; UL 1213 |
| Nominal Diameter | 0.0450 inch (1.14 mm) |
| Wire Weight | 0.0030 to 3 lbs/ft (0.0045 to 4.46 g/mm) |
| Rated Temperature | 200 C (392 F) |