Lapp Tannehill SAE AS22759/11 PTFE Mil-Spec Wire - 26 AWG - Green KLT22759/11-26-5

Description
This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 26AWG, Green. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0772-5B AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green JACKET MATERIAL : PTFE INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : 200°C VOLTAGE : 600V MIL-SPEC : SAE AS22759/11
Description
This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 26AWG, Green. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0772-5B AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green JACKET MATERIAL : PTFE INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : 200°C VOLTAGE : 600V MIL-SPEC : SAE AS22759/11

Suppliers

Company
Product
Description
Supplier Links
SAE AS22759/11 PTFE Mil-Spec Wire - 26 AWG - Green - KLT22759/11-26-5 - Lapp Tannehill
Savage, MN, United States
SAE AS22759/11 PTFE Mil-Spec Wire - 26 AWG - Green
KLT22759/11-26-5
SAE AS22759/11 PTFE Mil-Spec Wire - 26 AWG - Green KLT22759/11-26-5
This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 26AWG, Green. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0772-5B AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green JACKET MATERIAL : PTFE INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : 200°C VOLTAGE : 600V MIL-SPEC : SAE AS22759/11

This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 26AWG, Green.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0772-5B AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green JACKET MATERIAL : PTFE INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 NOMINAL OD (MM) : 0.9652 TEMPERATURE : 200°C VOLTAGE : 600V MIL-SPEC : SAE AS22759/11

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT22759/11-26-5
Product Name SAE AS22759/11 PTFE Mil-Spec Wire - 26 AWG - Green
Rated Voltage 600 volts
Nominal Diameter 0.0380 inch (0.9652 mm)
Rated Temperature 200 C (392 F)
Wire Insulation Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details