This UL 1429 hook-up wire is 150V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 1429 Cross Linked PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : BRKXVB28-1-1P AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.034 NOMINAL OD (MM) : 0.864 TEMPERATURE : 80°C VOLTAGE : 150V STANDARDS/APPROVALS : VW-1 CSA TYPE : AWM FT 1
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT1429-28-1-1 |
| Product Name | UL 1429 Cross-Linked PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; AWM FT 1 |
| Rated Voltage | 150 volts |
| Nominal Diameter | 0.0340 inch (0.8636 mm) |
| Rated Temperature | 80 C (176 F) |