Lapp Tannehill UL 1429 Cross-Linked PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Violet KLT1429-24-7-7P

Description
This UL 1429 hook-up wire is 150V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 1429 Cross Linked PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Violet MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WIA-2407-7 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.045 NOMINAL OD (MM) : 1.143 TEMPERATURE : 80°C VOLTAGE : 150V STANDARDS/APPROVALS : VW-1 CSA TYPE : AWM FT 1
Description
This UL 1429 hook-up wire is 150V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 1429 Cross Linked PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Violet MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WIA-2407-7 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.045 NOMINAL OD (MM) : 1.143 TEMPERATURE : 80°C VOLTAGE : 150V STANDARDS/APPROVALS : VW-1 CSA TYPE : AWM FT 1

Suppliers

Company
Product
Description
Supplier Links
UL 1429 Cross-Linked PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Violet - KLT1429-24-7-7P - Lapp Tannehill
Savage, MN, United States
UL 1429 Cross-Linked PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Violet
KLT1429-24-7-7P
UL 1429 Cross-Linked PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Violet KLT1429-24-7-7P
This UL 1429 hook-up wire is 150V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 1429 Cross Linked PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Violet MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WIA-2407-7 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.045 NOMINAL OD (MM) : 1.143 TEMPERATURE : 80°C VOLTAGE : 150V STANDARDS/APPROVALS : VW-1 CSA TYPE : AWM FT 1

This UL 1429 hook-up wire is 150V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 1429 Cross Linked PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Violet


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WIA-2407-7 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.045 NOMINAL OD (MM) : 1.143 TEMPERATURE : 80°C VOLTAGE : 150V STANDARDS/APPROVALS : VW-1 CSA TYPE : AWM FT 1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1429-24-7-7P
Product Name UL 1429 Cross-Linked PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Violet
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 0757013001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-4046 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details