Lapp Tannehill UL1284 PVC Hook Up Wire - 2/0 AWG - Red KLT1284-2/0-2

Description
UL1284 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2/0 AWG, Red MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1284 AWG/GAUGE : 2/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.66 INSULATION THICKNESS (IN) : 0.08 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM
Description
UL1284 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2/0 AWG, Red MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1284 AWG/GAUGE : 2/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.66 INSULATION THICKNESS (IN) : 0.08 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

Suppliers

Company
Product
Description
Supplier Links
UL1284 PVC Hook Up Wire - 2/0 AWG - Red - KLT1284-2/0-2 - Lapp Tannehill
Savage, MN, United States
UL1284 PVC Hook Up Wire - 2/0 AWG - Red
KLT1284-2/0-2
UL1284 PVC Hook Up Wire - 2/0 AWG - Red KLT1284-2/0-2
UL1284 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2/0 AWG, Red MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1284 AWG/GAUGE : 2/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.66 INSULATION THICKNESS (IN) : 0.08 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

UL1284 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2/0 AWG, Red


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1284 AWG/GAUGE : 2/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.66 INSULATION THICKNESS (IN) : 0.08 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1284-2/0-2
Product Name UL1284 PVC Hook Up Wire - 2/0 AWG - Red
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM
Rated Voltage 600 volts
Nominal Diameter 0.6600 inch (16.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 0618883001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Miniature Electrode Wire - AS 770-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details