Lapp Tannehill UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - Red KLT1199-12-19-2

Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 12 AWG, 19 Strand, Red MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1199-12-19-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1
Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 12 AWG, 19 Strand, Red MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1199-12-19-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Suppliers

Company
Product
Description
Supplier Links
UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - Red - KLT1199-12-19-2 - Lapp Tannehill
Savage, MN, United States
UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - Red
KLT1199-12-19-2
UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - Red KLT1199-12-19-2
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 12 AWG, 19 Strand, Red MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1199-12-19-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 12 AWG, 19 Strand, Red


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1199-12-19-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1199-12-19-2
Product Name UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - Red
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; FT 1
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
Hook Up Wire - 1853905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details