This UL1061 hook-up wire is used for internal wiring for applicance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. UL1061 PVC Hook-Up/Lead Wire - 30 AWG Stranded Conductor - Yellow
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WPD-3007-4 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : .032 INSULATION THICKNESS (IN) : 0.010 TEMPERATURE : 80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1 WEIGHT LBS/MFT : 0.9
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT1061-30-7-4 |
| Product Name | UL 1061 PVC Hook-Up/Lead Wire - 30 AWG Stranded Conductor - Yellow - 7 Strand |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM I A/B VW-1 |
| Rated Voltage | 300 volts |
| Nominal Diameter | 0.0320 inch (0.8128 mm) |
| Wire Weight | 9.00E-4 to 0.9000 lbs/ft (0.0013 to 1.34 g/mm) |