Cooner Wire Company Stranded Hookup Wire AS999-36

Description
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire’s original series’ of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required.
Request a Quote
Description
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire’s original series’ of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stranded Hookup Wire - AS999-36 - Cooner Wire Company
Chatsworth, CA, USA
Stranded Hookup Wire
AS999-36
Stranded Hookup Wire AS999-36
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire’s original series’ of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required.

Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire’s original series’ of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required.

Supplier's Site

Technical Specifications

  Cooner Wire Company
Product Category Hookup Wires
Product Number AS999-36
Product Name Stranded Hookup Wire
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
Wire Insulation Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 769-740 - Cooner Wire Company
Specs
Nominal Diameter 0.0122 inch (0.3099 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Stranded Hookup Wire - AS 637 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
View Details
Stranded Hookup Wire - CZ 1104 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details