Lapp Tannehill UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 22 AWG 7 Strand - Yellow KLT1015-22-7-4

Description
This UL1015/UL1230/MTW/TE W 22 AWG 7 strand tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (MM) : 0.03 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1
Description
This UL1015/UL1230/MTW/TE W 22 AWG 7 strand tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (MM) : 0.03 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1

Suppliers

Company
Product
Description
Supplier Links
UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 22 AWG 7 Strand - Yellow - KLT1015-22-7-4 - Lapp Tannehill
Savage, MN, United States
UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 22 AWG 7 Strand - Yellow
KLT1015-22-7-4
UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 22 AWG 7 Strand - Yellow KLT1015-22-7-4
This UL1015/UL1230/MTW/TE W 22 AWG 7 strand tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (MM) : 0.03 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1

This UL1015/UL1230/MTW/TEW 22 AWG 7 strand tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request.


MANUFACTURER : Approved Manufacturers AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (MM) : 0.03 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1015-22-7-4
Product Name UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 22 AWG 7 Strand - Yellow
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM I A/B VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details