This UL1015/UL1230/MTW/TE
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F140321205 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 41 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.136 INSULATION THICKNESS (MM) : 0.03 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT1015-14-41-5BC |
| Product Name | UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 14 AWG 41 Strand - Green Bare Copper |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM I A/B VW-1 |
| Rated Voltage | 600 volts |
| Nominal Diameter | 0.1360 inch (3.45 mm) |
| Rated Temperature | 105 C (221 F) |