Shenzhen Milvent Technology Co., Limited Bending-proof Nylon Cable Glands (Type A) MIV-BPNCG

Description
Bending-proof Nylon Cable Glands (Type A) Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0). EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc) Protection degree:IP68-10 Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃. Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency. Colors:Black, gray, and other colors available upon request.
Request a Quote
Description
Bending-proof Nylon Cable Glands (Type A) Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0). EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc) Protection degree:IP68-10 Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃. Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency. Colors:Black, gray, and other colors available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bending-proof Nylon Cable Glands (Type A) - MIV-BPNCG - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
Bending-proof Nylon Cable Glands (Type A)
MIV-BPNCG
Bending-proof Nylon Cable Glands (Type A) MIV-BPNCG
Bending-proof Nylon Cable Glands (Type A) Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0). EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc) Protection degree:IP68-10 Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃. Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency. Colors:Black, gray, and other colors available upon request.

Bending-proof Nylon Cable Glands (Type A)

  • Product details

Thread:Metric, PG, G(PF)

Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0).

EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc)

Protection degree:IP68-10

Wording temperature:-40℃-100℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.

Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.

Colors:Black, gray, and other colors available upon request.

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Sealing Glands
Product Number MIV-BPNCG
Product Name Bending-proof Nylon Cable Glands (Type A)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
metal ventilation cable gland M16x1.5 air vent cable gland -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Nylon Cable Gland(Type B) - MIV-CBB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details