The Altech Corp. Industrial Multi-Conductor, part number 4248690, features a body made of nickel-plated brass and a Tefabloc seal, ensuring durability and resistance to environmental factors. It is designed for gas-tight and watertight applications, making it suitable for use in machines, devices, measuring and control engineering, and plant installations. The product accommodates various cable types, including flat, round, angular, and oval cables, and is completely twist protected. It operates effectively within a temperature range of -25 to 120°C (-13 to 248°F). The product is compatible with multiple sealing inserts and offers extended thread options, enhancing its versatility for different installation needs.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 4248690 |
| Product Name | Industrial Multi-Conductor Industrial Multi-Conductor |
| Application | Cable & Wire |