Lansdale Semiconductor, Inc. Monostable Multivibrator 362/C

Description
UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.
Description
UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.

Suppliers

Company
Product
Description
Supplier Links
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Monostable Multivibrator
362/C
Monostable Multivibrator 362/C
UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.

UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Monostable Multivibrators
Product Number 362/C
Product Name Monostable Multivibrator
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123MG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
Multivibrators - 1727-7966-2-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - SN74LV123APW - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 12 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Bidirectional Monostable Multivibrator - 8T20/E,F - Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details