Laird Technologies RF Antennas EFB2471A3S-10MH4L

Description
2.45GHz, 5.4125GHz, 6.525GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 2.2dBi, 3.9dBi, 3.8dBi MHF4L Adhesive
Request a Quote Datasheet
Description
2.45GHz, 5.4125GHz, 6.525GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 2.2dBi, 3.9dBi, 3.8dBi MHF4L Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFB2471A3S-10MH4L-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.4125GHz, 6.525GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 2.2dBi, 3.9dBi, 3.8dBi MHF4L Adhesive

2.45GHz, 5.4125GHz, 6.525GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 2.2dBi, 3.9dBi, 3.8dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFB2471A3S-10MH4L-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.2 to 3.9 dB
VSWR 2.5 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers