Advantech Active GNSS Antenna, Magnetic base, SMA-M OPT1-ANT-GNS-20

Description
Active GNSS Antenna, Magnetic base, SMA-M Active GNSS Antenna Frequency Range 1575–1602 MHz Polarization Type RHCP, Impedance 50 Ω Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm Cable length 2m Connector Type - SMA Male (Center Pin) Mounting Type - Magnet
Request a Quote Datasheet
Description
Active GNSS Antenna, Magnetic base, SMA-M Active GNSS Antenna Frequency Range 1575–1602 MHz Polarization Type RHCP, Impedance 50 Ω Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm Cable length 2m Connector Type - SMA Male (Center Pin) Mounting Type - Magnet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Cincinnati, OH, United States
Active GNSS Antenna, Magnetic base, SMA-M
Active GNSS Antenna, Magnetic base, SMA-M
Active GNSS Antenna, Magnetic base, SMA-M Active GNSS Antenna Frequency Range 1575–1602 MHz Polarization Type RHCP, Impedance 50 Ω Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm Cable length 2m Connector Type - SMA Male (Center Pin) Mounting Type - Magnet

Active GNSS Antenna, Magnetic base, SMA-M

  • Active GNSS Antenna
  • Frequency Range 1575–1602 MHz
  • Polarization Type RHCP, Impedance 50 Ω
  • Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm
  • Cable length 2m
  • Connector Type - SMA Male (Center Pin)
  • Mounting Type - Magnet
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Antennas
Product Name Active GNSS Antenna, Magnetic base, SMA-M
Applications Basestation; Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers