Laird Connectivity Antennas HDGD58-29

Description
Antennas Grid,Wire,Fixed,NF
Description
Antennas Grid,Wire,Fixed,NF

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
HDGD58-29
Antennas HDGD58-29
Antennas Grid,Wire,Fixed,NF

Antennas Grid,Wire,Fixed,NF

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number HDGD58-29
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers