A.H. Systems Inc. Log Periodic Antenna Model SAS-512-4

Description
Features Frequency Range of 190 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems' SAS-512-4 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.
Request a Quote Datasheet
Description
Features Frequency Range of 190 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems' SAS-512-4 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-512-4
Log Periodic Antenna Model SAS-512-4
Features Frequency Range of 190 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems' SAS-512-4 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.

Features

  • Frequency Range of 190 MHz to 4000 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction

The A.H. Systems' SAS-512-4 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-512-4
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 190.0 to 4000.0 MHz
VSWR 1.61 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details