L3 Harris RF and Wireless - RF Amplifiers LNA-30-18002650-30-15P

Description
IC RF AMP VSAT 18GHZ-26.5GHZ MOD
Description
IC RF AMP VSAT 18GHZ-26.5GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
LNA-30-18002650-30-15P
RF and Wireless - RF Amplifiers LNA-30-18002650-30-15P
IC RF AMP VSAT 18GHZ-26.5GHZ MOD

IC RF AMP VSAT 18GHZ-26.5GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number LNA-30-18002650-30-15P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 18000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPL7425TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details