L-3 Communications Narda Microwave - West HP/Avantek Replacement Amplifier DMT-4053

Description

Suppliers

Company
Product
Description
Supplier Links
Folsom, CA, USA
HP/Avantek Replacement Amplifier
DMT-4053
HP/Avantek Replacement Amplifier DMT-4053

Technical Specifications

  L-3 Communications Narda Microwave - West
Product Category RF Amplifiers
Product Number DMT-4053
Product Name HP/Avantek Replacement Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Minimum Gain 39 dB
Maximum Gain 44 dB
Gain Flatness 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier - SKY65452-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
5 suppliers
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6207Q - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details