Qorvo 2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier QPL6207Q

Description
The QPL6207Q is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2.3 GHz, the amplifier typically provides 18.5 dB gain, + 35 dBm OIP3 at a 60 mA bias setting, and 0.45 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5.25 volts. The device is housed in a green/RoHS-compliant industry-standard 2.0 x 2.0 mm package.
Request a Quote Datasheet
Description
The QPL6207Q is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2.3 GHz, the amplifier typically provides 18.5 dB gain, + 35 dBm OIP3 at a 60 mA bias setting, and 0.45 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5.25 volts. The device is housed in a green/RoHS-compliant industry-standard 2.0 x 2.0 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6207Q - Qorvo
Greensboro, NC, United States
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier
QPL6207Q
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier QPL6207Q
The QPL6207Q is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2.3 GHz, the amplifier typically provides 18.5 dB gain, + 35 dBm OIP3 at a 60 mA bias setting, and 0.45 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5.25 volts. The device is housed in a green/RoHS-compliant industry-standard 2.0 x 2.0 mm package.

The QPL6207Q is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2.3 GHz, the amplifier typically provides 18.5 dB gain, + 35 dBm OIP3 at a 60 mA bias setting, and 0.45 dB noise figure. The LNA can be biased from a single positive supply ranging from 3.3 to 5.25 volts. The device is housed in a green/RoHS-compliant industry-standard 2.0 x 2.0 mm package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL6207Q
Product Name 2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD240P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier - CMD274 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
RF Amplifiers - 2312-QPA2575TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 32000 to 38000 MHz
View Details
850 - 960 MHz, 4 Watt High Efficiency Amplifier - QPA9908 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 850 to 960 MHz
View Details