Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
L3 HARRIS
AMFW-7S-07250775-55 -- RF AND WIRELESS - RF AMPLIFIERS
L3 Harris
RF and Wireless - RF Amplifiers
AMFW-7S-07250775-55
Description
IC AMP SATCOM 7.25-7.75GHZ MOD
Description
IC AMP SATCOM 7.25-7.75GHZ MOD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
AMFW-7S-07250775-55
RF and Wireless - RF Amplifiers
AMFW-7S-07250775-55
IC AMP SATCOM 7.25-7.75GHZ MOD
IC AMP SATCOM 7.25-7.75GHZ MOD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Amplifiers
Product Number
AMFW-7S-07250775-55
Product Name
RF and Wireless - RF Amplifiers
Frequency Range
7250 to 7750 MHz
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Amplifiers ICs
7958035
Specs
Amplifier Type
Gain
RoHS Compliant
RoHS
Gain Flatness
15.9 dB
View Details
Skyworks Solutions, Inc.
900 MHz Transmit/Receive High-Power Front-End Module
SKY65364-21
Specs
Amplifier Type
Power Amplifier
Output Power
30 dBm
Package Type
Surface Mount; Plugin; MCM, 28-pin
View Details
A.H. Systems Inc.
Preamplifier
PAM-0207A
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Mini-Circuits
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 15 GHz, 50Ω, 2x2 mm QFN Style Package
PMA2-153LN+
Specs
MMIC Tech.
MMIC
Package Type
Surface Mount
Operating Voltage
7 volts
View Details
3
suppliers