L3 Harris RF and Wireless - RF Amplifiers AMFW-6S-12201275-65

Description
IC AMP SATCOM 12.2-12.75GHZ MOD
Description
IC AMP SATCOM 12.2-12.75GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMFW-6S-12201275-65
RF and Wireless - RF Amplifiers AMFW-6S-12201275-65
IC AMP SATCOM 12.2-12.75GHZ MOD

IC AMP SATCOM 12.2-12.75GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMFW-6S-12201275-65
Product Name RF and Wireless - RF Amplifiers
Frequency Range 12200 to 12750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 2300 to 2700 MHz
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details