L3 Harris RF and Wireless - RF Amplifiers AMF-6F-30003300-40-10P

Description
IC RF AMP GPS 30GHZ-33GHZ MODULE
Description
IC RF AMP GPS 30GHZ-33GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-6F-30003300-40-10P
RF and Wireless - RF Amplifiers AMF-6F-30003300-40-10P
IC RF AMP GPS 30GHZ-33GHZ MODULE

IC RF AMP GPS 30GHZ-33GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-6F-30003300-40-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 30000 to 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details
Specs
Frequency Range 2300 to 2700 MHz
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details