L3 Harris RF and Wireless - RF Amplifiers AMF-3F-03400420-15-13P

Description
IC RF AMP GPS 3.4GHZ-4.2GHZ MOD
Description
IC RF AMP GPS 3.4GHZ-4.2GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-03400420-15-13P
RF and Wireless - RF Amplifiers AMF-3F-03400420-15-13P
IC RF AMP GPS 3.4GHZ-4.2GHZ MOD

IC RF AMP GPS 3.4GHZ-4.2GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-03400420-15-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 3400 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω - TSS-63ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details