L3 Harris RF and Wireless - RF Amplifiers AMF-3F-02300270-04-13P

Description
IC RF AMP GPS 2.3GHZ-2.7GHZ MOD
Description
IC RF AMP GPS 2.3GHZ-2.7GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-02300270-04-13P
RF and Wireless - RF Amplifiers AMF-3F-02300270-04-13P
IC RF AMP GPS 2.3GHZ-2.7GHZ MOD

IC RF AMP GPS 2.3GHZ-2.7GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-02300270-04-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2300 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA3333TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
Sky5® LB/LMB/MB/HB and 4x4 MIMO Diversity Receive Module - SKY53735-61 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details