Qorvo RF Amplifiers QPA3333TR7

Description
1.2GHZ 28DB POWER DOUBLER MCM
Request a Quote Datasheet
Description
1.2GHZ 28DB POWER DOUBLER MCM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA3333TR7TR-ND - DigiKey
Thief River Falls, MN, United States
1.2GHZ 28DB POWER DOUBLER MCM

1.2GHZ 28DB POWER DOUBLER MCM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA3333TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
RF & MW Driver Amplifier - 1070359 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 19.8 dB
Output Power 31.8 dBm
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details