kTB Solutions Detector Log Video Amplifiers(DLVAs) NDLVA-1000-2000-70

Description
kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure
Request a Quote
Description
kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
San Jose, CA, United States
Detector Log Video Amplifiers(DLVAs)
NDLVA-1000-2000-70
Detector Log Video Amplifiers(DLVAs) NDLVA-1000-2000-70
kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure

kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm.


Features:

  • Wide Dynamic Range
  • High Tangential Signal Sensitivity
  • Fast Recovery Time

Applications:

  • Wireless
  • Transmitter
  • Laboratory Test
  • Radar

DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure

Supplier's Site

Technical Specifications

  kTB Solutions
Product Category RF Amplifiers
Product Number NDLVA-1000-2000-70
Product Name Detector Log Video Amplifiers(DLVAs)
Amplifier Type DLVA
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-500-8000-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details