L3 Harris RF and Wireless - RF Amplifiers AFS3-04500480-07-S-4

Description
IC RF AMP GPS 4.5GHZ-4.8GHZ MOD
Description
IC RF AMP GPS 4.5GHZ-4.8GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS3-04500480-07-S-4
RF and Wireless - RF Amplifiers AFS3-04500480-07-S-4
IC RF AMP GPS 4.5GHZ-4.8GHZ MOD

IC RF AMP GPS 4.5GHZ-4.8GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS3-04500480-07-S-4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4500 to 4800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA2788V0 - 909190-ACA2788V0 - Win Source Electronics
Specs
Applications RF Microwave
Package Type SOT115J
View Details
DC - 6000 MHz Cascadable Gain Block - ECG002F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details