Qorvo DC - 6000 MHz Cascadable Gain Block ECG002F-G

Description
Qorvo's ECG002F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002F-G typically provides 20 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB. The ECG002F-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / green / RoHS-compliant SOT-363 package. It is also available in a SOT-89 package as the ECG002B-G and a SOT-86 package as the ECG002C-G. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG002F-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet
Description
Qorvo's ECG002F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002F-G typically provides 20 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB. The ECG002F-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / green / RoHS-compliant SOT-363 package. It is also available in a SOT-89 package as the ECG002B-G and a SOT-86 package as the ECG002C-G. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG002F-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - ECG002F-G - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
ECG002F-G
DC - 6000 MHz Cascadable Gain Block ECG002F-G
Qorvo's ECG002F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002F-G typically provides 20 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB. The ECG002F-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / green / RoHS-compliant SOT-363 package. It is also available in a SOT-89 package as the ECG002B-G and a SOT-86 package as the ECG002C-G. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG002F-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.

Qorvo's ECG002F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002F-G typically provides 20 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB.

The ECG002F-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / green / RoHS-compliant SOT-363 package. It is also available in a SOT-89 package as the ECG002B-G and a SOT-86 package as the ECG002C-G. All devices are 100% RF and DC tested.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG002F-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number ECG002F-G
Product Name DC - 6000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA8840TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - 2312-D10040270GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
2.3 - 5.0 GHz 20W Dual-Channel Switch LNA Module - QPB9378 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
RF & MW Power Amplifier - 1032673 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 9000 to 10500 MHz
Maximum Gain 20 dB
View Details