L3 Harris RF and Wireless - RF Amplifiers AFD2-020040-17P

Description
IC RF AMP GPS 2GHZ-4GHZ MODULE
Description
IC RF AMP GPS 2GHZ-4GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD2-020040-17P
RF and Wireless - RF Amplifiers AFD2-020040-17P
IC RF AMP GPS 2GHZ-4GHZ MODULE

IC RF AMP GPS 2GHZ-4GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD2-020040-17P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 50 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details