RS Components, Ltd. Conduit Fittings 1834068

Description
Nickel plated brass M50 threaded 90 degr
Request a Quote
Description
Nickel plated brass M50 threaded 90 degr
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1834068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1834068
Conduit Fittings 1834068
Nickel plated brass M50 threaded 90 degr

Nickel plated brass M50 threaded 90 degr

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1834068
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details