L.H. Dottie Company Conduit Body T300M

Description
ZINC PLATED ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 2 HUB(S) 90 DEGREE HUB LOCATION SIDE ACCESS OPENING T MODEL
Datasheet
Description
ZINC PLATED ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 2 HUB(S) 90 DEGREE HUB LOCATION SIDE ACCESS OPENING T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T300M - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
T300M
Conduit Body T300M
ZINC PLATED ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 2 HUB(S) 90 DEGREE HUB LOCATION SIDE ACCESS OPENING T MODEL
  • ZINC PLATED ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 2 HUB(S)
  • 90 DEGREE HUB LOCATION
  • SIDE ACCESS OPENING
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number T300M
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Cable Conduit - 1-2500181-2 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 2687436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Type HFEMCS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 1.25 inch (31.75 mm)
Units English Size
View Details