RS Components, Ltd. Conduit Fittings 228693

Description
Box Circ Angle BE 20mm
Request a Quote
Description
Box Circ Angle BE 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 228693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
228693
Conduit Fittings 228693
Box Circ Angle BE 20mm

Box Circ Angle BE 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 228693
Product Name Conduit Fittings
Fitting Type Angle box
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 608222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 2687459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8726123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details