RS Components, Ltd. Conduit Fittings 8726195

Description
conduit fitting rubber end cap 54mm
Request a Quote
Description
conduit fitting rubber end cap 54mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726195
Conduit Fittings 8726195
conduit fitting rubber end cap 54mm

conduit fitting rubber end cap 54mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726195
Product Name Conduit Fittings
Fitting Type Cap; Rubber end cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details