RS Components, Ltd. Conduit Fittings 8725946

Description
Conduit fitting external IP54 10mm M12
Request a Quote
Description
Conduit fitting external IP54 10mm M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725946
Conduit Fittings 8725946
Conduit fitting external IP54 10mm M12

Conduit fitting external IP54 10mm M12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725946
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2687414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8725990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details