RS Components, Ltd. Conduit Fittings 8726191

Description
conduit fitting rubber end cap 42mm
Request a Quote
Description
conduit fitting rubber end cap 42mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726191
Conduit Fittings 8726191
conduit fitting rubber end cap 42mm

conduit fitting rubber end cap 42mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726191
Product Name Conduit Fittings
Fitting Type Cap; Rubber end cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2687464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details