RS Components, Ltd. Conduit Fittings 8722391

Description
Swivel conduit fitting IP40 32mm M32
Request a Quote
Description
Swivel conduit fitting IP40 32mm M32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722391
Conduit Fittings 8722391
Swivel conduit fitting IP40 32mm M32

Swivel conduit fitting IP40 32mm M32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722391
Product Name Conduit Fittings
Fitting Type Straight, swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 1823857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details