APM Hexseal Corp. Self-Sealing Washer 75162

Description
SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large clearance holes or adjustment slots, and can also be used to seal openings of protrusions. Upon tightening, a seal is formed under the head of the fastener as well as around the periphery of the washer face.
Request a Quote Datasheet
Description
SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large clearance holes or adjustment slots, and can also be used to seal openings of protrusions. Upon tightening, a seal is formed under the head of the fastener as well as around the periphery of the washer face.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Sealing Washer - 75162 - APM Hexseal Corp.
Englewood, NJ, USA
Self-Sealing Washer
75162
Self-Sealing Washer 75162
SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large clearance holes or adjustment slots, and can also be used to seal openings of protrusions. Upon tightening, a seal is formed under the head of the fastener as well as around the periphery of the washer face.

SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large clearance holes or adjustment slots, and can also be used to seal openings of protrusions. Upon tightening, a seal is formed under the head of the fastener as well as around the periphery of the washer face.

Supplier's Site
Standard Washers - 335-1067-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
335-1067-ND
Standard Washers 335-1067-ND
"1/2"" Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel"

"1/2"" Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel"

Buy Now Datasheet
Hardware, Washer, For Thread 1/2, Bonded, 18-8 Stainless Steel Material - 70156364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hardware, Washer, For Thread 1/2, Bonded, 18-8 Stainless Steel Material
70156364
Hardware, Washer, For Thread 1/2, Bonded, 18-8 Stainless Steel Material 70156364
Hardware, Washer, For Thread 1/2, Bonded, 18-8 Stainless Steel Material

Hardware, Washer, For Thread 1/2, Bonded, 18-8 Stainless Steel Material

Supplier's Site

Technical Specifications

  APM Hexseal Corp. DigiKey Allied Electronics, Inc.
Product Category Washers Washers Washers
Product Number 75162 335-1067-ND 70156364
Product Name Self-Sealing Washer Standard Washers Hardware, Washer, For Thread 1/2, Bonded, 18-8 Stainless Steel Material
Washer Type Self-sealing Self-sealing
Material StainlessSteel; Rubber StainlessSteel StainlessSteel; Metal
Special Fitting Configuration Not Applicable
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75032 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Standard Washers - 335-1166-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
View Details
Self-Sealing Washer - 75603 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Self-Sealing Washer - Metric - 75052 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers